Capital Lighting, Inc. 31404 Mid. Chandeliers-Glass Up 745766

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Weight: 46 Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Weight: 46 Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31404 Mid. Chandeliers-Glass Up - 745766 - Capital Lighting, Inc.
Columbus, OH, USA
31404 Mid. Chandeliers-Glass Up
745766
31404 Mid. Chandeliers-Glass Up 745766
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Weight: 46 Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: English Bronze
Weight: 46
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745766
Product Name 31404 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details