Capital Lighting, Inc. 31405 Large Chandeliers-Glass Shade 745763

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 52.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: English Bronze Weight: 130 Product Name: 18 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 52.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: English Bronze Weight: 130 Product Name: 18 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31405 Large Chandeliers-Glass Shade - 745763 - Capital Lighting, Inc.
Columbus, OH, USA
31405 Large Chandeliers-Glass Shade
745763
31405 Large Chandeliers-Glass Shade 745763
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 52.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: English Bronze Weight: 130 Product Name: 18 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 52.00
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: English Bronze
Weight: 130
Product Name: 18 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745763
Product Name 31405 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details