Capital Lighting, Inc. 31402-27 Pendants-Bowl Style 745762

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 21 Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 21 Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31402-27 Pendants-Bowl Style - 745762 - Capital Lighting, Inc.
Columbus, OH, USA
31402-27 Pendants-Bowl Style
745762
31402-27 Pendants-Bowl Style 745762
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 21 Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Weight: 21
Product Name: Four Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745762
Product Name 31402-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details