Capital Lighting, Inc. 31401-27 Semi-Flush Mts.-Bowl Style 745739

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 21 Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 21 Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31401-27 Semi-Flush Mts.-Bowl Style - 745739 - Capital Lighting, Inc.
Columbus, OH, USA
31401-27 Semi-Flush Mts.-Bowl Style
745739
31401-27 Semi-Flush Mts.-Bowl Style 745739
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 21 Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Weight: 21
Product Name: Four Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745739
Product Name 31401-27 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details