Capital Lighting, Inc. 31406-33 Flush Mounts-Bowl Style 745736

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: English Bronze Weight: 47 Product Name: Eight Light Flush mount Category: Flush mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: English Bronze Weight: 47 Product Name: Eight Light Flush mount Category: Flush mount

Suppliers

Company
Product
Description
Supplier Links
31406-33 Flush Mounts-Bowl Style - 745736 - Capital Lighting, Inc.
Columbus, OH, USA
31406-33 Flush Mounts-Bowl Style
745736
31406-33 Flush Mounts-Bowl Style 745736
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: English Bronze Weight: 47 Product Name: Eight Light Flush mount Category: Flush mount

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 12.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: English Bronze
Weight: 47
Product Name: Eight Light Flush mount
Category: Flush mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745736
Product Name 31406-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details