Capital Lighting, Inc. 31406-23 Flush Mounts-Bowl Style 745733

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: English Bronze Weight: 17 Product Name: Four Light Flush mount Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: English Bronze Weight: 17 Product Name: Four Light Flush mount Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31406-23 Flush Mounts-Bowl Style - 745733 - Capital Lighting, Inc.
Columbus, OH, USA
31406-23 Flush Mounts-Bowl Style
745733
31406-23 Flush Mounts-Bowl Style 745733
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: English Bronze Weight: 17 Product Name: Four Light Flush mount Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: English Bronze
Weight: 17
Product Name: Four Light Flush mount
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745733
Product Name 31406-23 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details