Capital Lighting, Inc. 25982 Bathroom Fixtures-Four Lights 745732

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 10 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 10 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25982 Bathroom Fixtures-Four Lights - 745732 - Capital Lighting, Inc.
Columbus, OH, USA
25982 Bathroom Fixtures-Four Lights
745732
25982 Bathroom Fixtures-Four Lights 745732
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 10 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Weight: 10
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745732
Product Name 25982 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details