Capital Lighting, Inc. 31406-17 Flush Mounts-Bowl Style 745731

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 8 Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 8 Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31406-17 Flush Mounts-Bowl Style - 745731 - Capital Lighting, Inc.
Columbus, OH, USA
31406-17 Flush Mounts-Bowl Style
745731
31406-17 Flush Mounts-Bowl Style 745731
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 8 Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Weight: 8
Product Name: Three Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745731
Product Name 31406-17 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details