Capital Lighting, Inc. 25981 Bathroom Fixtures-Three Lights 745730

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 7 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 7 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25981 Bathroom Fixtures-Three Lights - 745730 - Capital Lighting, Inc.
Columbus, OH, USA
25981 Bathroom Fixtures-Three Lights
745730
25981 Bathroom Fixtures-Three Lights 745730
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 7 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Weight: 7
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745730
Product Name 25981 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details