Capital Lighting, Inc. 29276-17 Flush Mounts-Bowl Style 745676

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Roman Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Roman Bronze

Suppliers

Company
Product
Description
Supplier Links
29276-17 Flush Mounts-Bowl Style - 745676 - Capital Lighting, Inc.
Columbus, OH, USA
29276-17 Flush Mounts-Bowl Style
745676
29276-17 Flush Mounts-Bowl Style 745676
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Roman Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Roman Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745676
Product Name 29276-17 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details