Capital Lighting, Inc. 30124CDCF Exterior -Wall Mount 744959

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 16.53 Product Name: Three Light Outdoor Wall Lantern UPC: 783209011878 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 16.53 Product Name: Three Light Outdoor Wall Lantern UPC: 783209011878 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30124CDCF Exterior -Wall Mount - 744959 - Capital Lighting, Inc.
Columbus, OH, USA
30124CDCF Exterior -Wall Mount
744959
30124CDCF Exterior -Wall Mount 744959
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 16.53 Product Name: Three Light Outdoor Wall Lantern UPC: 783209011878 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 16.53
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209011878
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744959
Product Name 30124CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details