Capital Lighting, Inc. 30129CDCF Exterior -Hanging 744956

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 20.94 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209011908 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 20.94 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209011908 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30129CDCF Exterior -Hanging - 744956 - Capital Lighting, Inc.
Columbus, OH, USA
30129CDCF Exterior -Hanging
744956
30129CDCF Exterior -Hanging 744956
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 20.94 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209011908 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 20.94
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209011908
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744956
Product Name 30129CDCF Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details