Capital Lighting, Inc. 30125CDCF Exterior -Wall Mount 744954

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 22.82 Product Name: Three Light Outdoor Wall Lantern UPC: 783209011885 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 22.82 Product Name: Three Light Outdoor Wall Lantern UPC: 783209011885 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30125CDCF Exterior -Wall Mount - 744954 - Capital Lighting, Inc.
Columbus, OH, USA
30125CDCF Exterior -Wall Mount
744954
30125CDCF Exterior -Wall Mount 744954
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 22.82 Product Name: Three Light Outdoor Wall Lantern UPC: 783209011885 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.00
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 22.82
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209011885
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744954
Product Name 30125CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details