Capital Lighting, Inc. 30232CDCF Exterior -Wall Mount 744952

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 7.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209012288 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 7.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209012288 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30232CDCF Exterior -Wall Mount - 744952 - Capital Lighting, Inc.
Columbus, OH, USA
30232CDCF Exterior -Wall Mount
744952
30232CDCF Exterior -Wall Mount 744952
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 7.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209012288 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Country Forge
Weight: 7.94
Product Name: One Light Outdoor Wall Lantern
UPC: 783209012288
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744952
Product Name 30232CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details