Capital Lighting, Inc. 30121CDCF Exterior -Post/Pier Head 744951

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 20.7 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209011854 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 20.7 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209011854 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30121CDCF Exterior -Post/Pier Head - 744951 - Capital Lighting, Inc.
Columbus, OH, USA
30121CDCF Exterior -Post/Pier Head
744951
30121CDCF Exterior -Post/Pier Head 744951
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 20.7 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209011854 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 20.7
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209011854
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744951
Product Name 30121CDCF Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details