Capital Lighting, Inc. 1035RP Exterior -Post/Pier Head 744691

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 5.5 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209103535 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 5.5 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209103535 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1035RP Exterior -Post/Pier Head - 744691 - Capital Lighting, Inc.
Columbus, OH, USA
1035RP Exterior -Post/Pier Head
744691
1035RP Exterior -Post/Pier Head 744691
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 5.5 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209103535 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust Patina
Weight: 5.5
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209103535
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744691
Product Name 1035RP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details