Capital Lighting, Inc. 3005CLCS Exterior -Wall Mount 744489

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Stone Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209300545 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Stone Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209300545 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3005CLCS Exterior -Wall Mount - 744489 - Capital Lighting, Inc.
Columbus, OH, USA
3005CLCS Exterior -Wall Mount
744489
3005CLCS Exterior -Wall Mount 744489
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Stone Weight: 2.2 Product Name: One Light Outdoor Wall Mount UPC: 783209300545 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Country Stone
Weight: 2.2
Product Name: One Light Outdoor Wall Mount
UPC: 783209300545
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744489
Product Name 3005CLCS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details