Capital Lighting, Inc. 3001CLBK Exterior -Post/Pier Head 744450

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300132 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300132 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3001CLBK Exterior -Post/Pier Head - 744450 - Capital Lighting, Inc.
Columbus, OH, USA
3001CLBK Exterior -Post/Pier Head
744450
3001CLBK Exterior -Post/Pier Head 744450
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300132 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209300132
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744450
Product Name 3001CLBK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details