Capital Lighting, Inc. 4058HOBU Exterior -Hanging 744429

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 7.48 Product Name: One Light Outdoor Hanging Lantern UPC: 783209405813 Category: Outdoor Hanging Lantern Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 7.48 Product Name: One Light Outdoor Hanging Lantern UPC: 783209405813 Category: Outdoor Hanging Lantern Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4058HOBU Exterior -Hanging - 744429 - Capital Lighting, Inc.
Columbus, OH, USA
4058HOBU Exterior -Hanging
744429
4058HOBU Exterior -Hanging 744429
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 7.48 Product Name: One Light Outdoor Hanging Lantern UPC: 783209405813 Category: Outdoor Hanging Lantern Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished
Weight: 7.48
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209405813
Category: Outdoor Hanging Lantern
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744429
Product Name 4058HOBU Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details