Capital Lighting, Inc. 65217 Pendants-Bowl Style 743876

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 17 Product Name: Three Light Inverted Pendant UPC: 783927138482 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 17 Product Name: Three Light Inverted Pendant UPC: 783927138482 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65217 Pendants-Bowl Style - 743876 - Capital Lighting, Inc.
Columbus, OH, USA
65217 Pendants-Bowl Style
743876
65217 Pendants-Bowl Style 743876
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 17 Product Name: Three Light Inverted Pendant UPC: 783927138482 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Tannery Bronze w/ Gold Accent
Weight: 17
Product Name: Three Light Inverted Pendant
UPC: 783927138482
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743876
Product Name 65217 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details