Capital Lighting, Inc. 65216 Mini Pendants-Rod 743874

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze w/ Gold Accent Weight: 4 Product Name: One Light Mini Pendant UPC: 783927138475 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze w/ Gold Accent Weight: 4 Product Name: One Light Mini Pendant UPC: 783927138475 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65216 Mini Pendants-Rod - 743874 - Capital Lighting, Inc.
Columbus, OH, USA
65216 Mini Pendants-Rod
743874
65216 Mini Pendants-Rod 743874
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze w/ Gold Accent Weight: 4 Product Name: One Light Mini Pendant UPC: 783927138475 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tannery Bronze w/ Gold Accent
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927138475
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743874
Product Name 65216 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details