Capital Lighting, Inc. 9348OZ Exterior -Wall Mount 743867

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 15.9 Product Name: Three Light Outdoor Fixture UPC: 783927122061 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 15.9 Product Name: Three Light Outdoor Fixture UPC: 783927122061 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9348OZ Exterior -Wall Mount - 743867 - Capital Lighting, Inc.
Columbus, OH, USA
9348OZ Exterior -Wall Mount
743867
9348OZ Exterior -Wall Mount 743867
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 15.9 Product Name: Three Light Outdoor Fixture UPC: 783927122061 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Extension: 15
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 15.9
Product Name: Three Light Outdoor Fixture
UPC: 783927122061
Category: Outdoor Wall Bracket
Glass: Antique Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743867
Product Name 9348OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details