Capital Lighting, Inc. 9547OZ Exterior -Post/Pier Head 743861

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7.2 Product Name: Three Light Outdoor Fixture UPC: 783927134880 Category: Outdoor Post Lanterns Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7.2 Product Name: Three Light Outdoor Fixture UPC: 783927134880 Category: Outdoor Post Lanterns Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9547OZ Exterior -Post/Pier Head - 743861 - Capital Lighting, Inc.
Columbus, OH, USA
9547OZ Exterior -Post/Pier Head
743861
9547OZ Exterior -Post/Pier Head 743861
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7.2 Product Name: Three Light Outdoor Fixture UPC: 783927134880 Category: Outdoor Post Lanterns Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 7.2
Product Name: Three Light Outdoor Fixture
UPC: 783927134880
Category: Outdoor Post Lanterns
Glass: Antique Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743861
Product Name 9547OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details