Capital Lighting, Inc. 65207 Island/Pool Table-3 Light Bar 743845

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 19.25 Product Name: Three Light Island Pendant UPC: 783927138307 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 19.25 Product Name: Three Light Island Pendant UPC: 783927138307 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65207 Island/Pool Table-3 Light Bar - 743845 - Capital Lighting, Inc.
Columbus, OH, USA
65207 Island/Pool Table-3 Light Bar
743845
65207 Island/Pool Table-3 Light Bar 743845
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze w/ Gold Accent Weight: 19.25 Product Name: Three Light Island Pendant UPC: 783927138307 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.25
Length 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Tannery Bronze w/ Gold Accent
Weight: 19.25
Product Name: Three Light Island Pendant
UPC: 783927138307
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743845
Product Name 65207 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details