Capital Lighting, Inc. 69042 Sconces-Pocket 743842

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze w/ Gold Accent Weight: 4.5 Product Name: One Light Wall Fixture UPC: 783927138987 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze w/ Gold Accent Weight: 4.5 Product Name: One Light Wall Fixture UPC: 783927138987 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69042 Sconces-Pocket - 743842 - Capital Lighting, Inc.
Columbus, OH, USA
69042 Sconces-Pocket
743842
69042 Sconces-Pocket 743842
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze w/ Gold Accent Weight: 4.5 Product Name: One Light Wall Fixture UPC: 783927138987 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tannery Bronze w/ Gold Accent
Weight: 4.5
Product Name: One Light Wall Fixture
UPC: 783927138987
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743842
Product Name 69042 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details