Capital Lighting, Inc. 85-3639-68 Lamps-Floor Lamps 743825

Description
PRODUCT DETAILS / SPECS Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 49.5 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 49.5 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3639-68 Lamps-Floor Lamps - 743825 - Capital Lighting, Inc.
Columbus, OH, USA
85-3639-68 Lamps-Floor Lamps
743825
85-3639-68 Lamps-Floor Lamps 743825
PRODUCT DETAILS / SPECS Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 49.5 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 64.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Weight: 49.5
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743825
Product Name 85-3639-68 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details