Capital Lighting, Inc. 9850TZ Exterior -Ceiling Mount 743810

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Product Name: Two Light Outdoor Fixture UPC: 783927136556 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Product Name: Two Light Outdoor Fixture UPC: 783927136556 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9850TZ Exterior -Ceiling Mount - 743810 - Capital Lighting, Inc.
Columbus, OH, USA
9850TZ Exterior -Ceiling Mount
743810
9850TZ Exterior -Ceiling Mount 743810
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Product Name: Two Light Outdoor Fixture UPC: 783927136556 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tannery Bronze
Product Name: Two Light Outdoor Fixture
UPC: 783927136556
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743810
Product Name 9850TZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details