Capital Lighting, Inc. 9274OI Exterior -Wall Mount 742982

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 24.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927140706 Category: Outdoor Wall Bracket Glass: Umber Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 24.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927140706 Category: Outdoor Wall Bracket Glass: Umber Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9274OI Exterior -Wall Mount - 742982 - Capital Lighting, Inc.
Columbus, OH, USA
9274OI Exterior -Wall Mount
742982
9274OI Exterior -Wall Mount 742982
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 24.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927140706 Category: Outdoor Wall Bracket Glass: Umber Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 24.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Iron
Weight: 9.2
Product Name: One Light Outdoor Fixture
UPC: 783927140706
Category: Outdoor Wall Bracket
Glass: Umber Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742982
Product Name 9274OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details