Capital Lighting, Inc. 9273OI Exterior -Wall Mount 742980

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Iron Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927140690 Category: Outdoor Wall Bracket Glass: Umber Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Iron Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927140690 Category: Outdoor Wall Bracket Glass: Umber Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9273OI Exterior -Wall Mount - 742980 - Capital Lighting, Inc.
Columbus, OH, USA
9273OI Exterior -Wall Mount
742980
9273OI Exterior -Wall Mount 742980
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Iron Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927140690 Category: Outdoor Wall Bracket Glass: Umber Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Olde Iron
Weight: 5.3
Product Name: One Light Outdoor Fixture
UPC: 783927140690
Category: Outdoor Wall Bracket
Glass: Umber Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742980
Product Name 9273OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details