Capital Lighting, Inc. 9800OZ Exterior -Hanging 742961

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927094153 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927094153 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
9800OZ Exterior -Hanging - 742961 - Capital Lighting, Inc.
Columbus, OH, USA
9800OZ Exterior -Hanging
742961
9800OZ Exterior -Hanging 742961
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927094153 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 3.5
Product Name: One Light Outdoor Fixture
UPC: 783927094153
Category: Outdoor Ceiling
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742961
Product Name 9800OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details