Capital Lighting, Inc. 9021OZ Exterior -Wall Mount 742959

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927140201 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927140201 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9021OZ Exterior -Wall Mount - 742959 - Capital Lighting, Inc.
Columbus, OH, USA
9021OZ Exterior -Wall Mount
742959
9021OZ Exterior -Wall Mount 742959
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927140201 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927140201
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742959
Product Name 9021OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details