Capital Lighting, Inc. 9923OZ Exterior -Post/Pier Head 742956

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.62 Bulb Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927140195 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.62 Bulb Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927140195 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9923OZ Exterior -Post/Pier Head - 742956 - Capital Lighting, Inc.
Columbus, OH, USA
9923OZ Exterior -Post/Pier Head
742956
9923OZ Exterior -Post/Pier Head 742956
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.62 Bulb Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927140195 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 14.62
Bulb
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.25
Product Name: One Light Outdoor Fixture
UPC: 783927140195
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742956
Product Name 9923OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details