Capital Lighting, Inc. 9430OZ Exterior -Wall Mount 742953

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 13.3 Product Name: One Light Outdoor Fixture UPC: 783927139854 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 13.3 Product Name: One Light Outdoor Fixture UPC: 783927139854 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9430OZ Exterior -Wall Mount - 742953 - Capital Lighting, Inc.
Columbus, OH, USA
9430OZ Exterior -Wall Mount
742953
9430OZ Exterior -Wall Mount 742953
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 13.3 Product Name: One Light Outdoor Fixture UPC: 783927139854 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 13.3
Product Name: One Light Outdoor Fixture
UPC: 783927139854
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742953
Product Name 9430OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details