Capital Lighting, Inc. 9132AGZ Exterior -Wall Mount 742952

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 22.1 Product Name: One Light Outdoor Fixture UPC: 783927139106 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 22.1 Product Name: One Light Outdoor Fixture UPC: 783927139106 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9132AGZ Exterior -Wall Mount - 742952 - Capital Lighting, Inc.
Columbus, OH, USA
9132AGZ Exterior -Wall Mount
742952
9132AGZ Exterior -Wall Mount 742952
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 22.1 Product Name: One Light Outdoor Fixture UPC: 783927139106 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.00
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 22.1
Product Name: One Light Outdoor Fixture
UPC: 783927139106
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742952
Product Name 9132AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details