Capital Lighting, Inc. 6335DBK Sconces-Single Glass 742948

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.5 Product Name: One Light Wall Fixture UPC: 783927141925 Category: Wall Fixtures Glass: Sunrise Marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.5 Product Name: One Light Wall Fixture UPC: 783927141925 Category: Wall Fixtures Glass: Sunrise Marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6335DBK Sconces-Single Glass - 742948 - Capital Lighting, Inc.
Columbus, OH, USA
6335DBK Sconces-Single Glass
742948
6335DBK Sconces-Single Glass 742948
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.5 Product Name: One Light Wall Fixture UPC: 783927141925 Category: Wall Fixtures Glass: Sunrise Marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 21.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 5.5
Product Name: One Light Wall Fixture
UPC: 783927141925
Category: Wall Fixtures
Glass: Sunrise Marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742948
Product Name 6335DBK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details