Capital Lighting, Inc. 6162NI Bathroom Fixtures-Two Lights 742935

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Length 7.50 Extension: 10 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139830 Category: Wall Mounted Bath Fixture Glass: Satin Etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Length 7.50 Extension: 10 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139830 Category: Wall Mounted Bath Fixture Glass: Satin Etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6162NI Bathroom Fixtures-Two Lights - 742935 - Capital Lighting, Inc.
Columbus, OH, USA
6162NI Bathroom Fixtures-Two Lights
742935
6162NI Bathroom Fixtures-Two Lights 742935
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Length 7.50 Extension: 10 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927139830 Category: Wall Mounted Bath Fixture Glass: Satin Etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.50
Length 7.50
Extension: 10
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4.6
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927139830
Category: Wall Mounted Bath Fixture
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742935
Product Name 6162NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details