Capital Lighting, Inc. 5101AP Sconces-Single Glass 742903

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.2 Product Name: One Light Wall Fixture UPC: 783927139878 Category: Wall Fixtures Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.2 Product Name: One Light Wall Fixture UPC: 783927139878 Category: Wall Fixtures Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5101AP Sconces-Single Glass - 742903 - Capital Lighting, Inc.
Columbus, OH, USA
5101AP Sconces-Single Glass
742903
5101AP Sconces-Single Glass 742903
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.2 Product Name: One Light Wall Fixture UPC: 783927139878 Category: Wall Fixtures Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 3.2
Product Name: One Light Wall Fixture
UPC: 783927139878
Category: Wall Fixtures
Glass: White Linen Textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742903
Product Name 5101AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details