Capital Lighting, Inc. 15322AGZ Landscape Ltg.-Path & Spread 742769

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.04 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927144346 Category: Landscape 12V Path & Spread Glass: Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.04 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927144346 Category: Landscape 12V Path & Spread Glass: Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15322AGZ Landscape Ltg.-Path & Spread - 742769 - Capital Lighting, Inc.
Columbus, OH, USA
15322AGZ Landscape Ltg.-Path & Spread
742769
15322AGZ Landscape Ltg.-Path & Spread 742769
PRODUCT DETAILS / SPECS Width/Dia: 6.04 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927144346 Category: Landscape 12V Path & Spread Glass: Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.04
Height: 27.00
Length 27.00
Bulb
Type: T5
Qty: 1
Wattage: 16.25
Finish: Aged Bronze
Product Name: One Light Landscape Fixture
UPC: 783927144346
Category: Landscape 12V Path & Spread
Glass: Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742769
Product Name 15322AGZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details