Capital Lighting, Inc. 15396AZT Landscape Ltg.-Accent 742761

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 2.15 Product Name: One Light Landscape Fixture UPC: 783927144704 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 2.15 Product Name: One Light Landscape Fixture UPC: 783927144704 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15396AZT Landscape Ltg.-Accent - 742761 - Capital Lighting, Inc.
Columbus, OH, USA
15396AZT Landscape Ltg.-Accent
742761
15396AZT Landscape Ltg.-Accent 742761
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 2.15 Product Name: One Light Landscape Fixture UPC: 783927144704 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Length 5.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Textured Architectural Bronze
Weight: 2.15
Product Name: One Light Landscape Fixture
UPC: 783927144704
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742761
Product Name 15396AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details