Capital Lighting, Inc. 15313TZG Landscape Ltg.-Path & Spread 742748

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927144353 Category: Landscape 12V Path & Spread Glass: Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927144353 Category: Landscape 12V Path & Spread Glass: Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15313TZG Landscape Ltg.-Path & Spread - 742748 - Capital Lighting, Inc.
Columbus, OH, USA
15313TZG Landscape Ltg.-Path & Spread
742748
15313TZG Landscape Ltg.-Path & Spread 742748
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927144353 Category: Landscape 12V Path & Spread Glass: Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.00
Length 27.00
Bulb
Type: T5
Qty: 1
Wattage: 16.25
Finish: Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927144353
Category: Landscape 12V Path & Spread
Glass: Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742748
Product Name 15313TZG Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details