Capital Lighting, Inc. 15359OZ Landscape Ltg.-Path & Spread 742740

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.33 Height: 27.07 Length 27.07 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927145145 Category: Landscape 12V Path & Spread Glass: Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.33 Height: 27.07 Length 27.07 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927145145 Category: Landscape 12V Path & Spread Glass: Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15359OZ Landscape Ltg.-Path & Spread - 742740 - Capital Lighting, Inc.
Columbus, OH, USA
15359OZ Landscape Ltg.-Path & Spread
742740
15359OZ Landscape Ltg.-Path & Spread 742740
PRODUCT DETAILS / SPECS Width/Dia: 4.33 Height: 27.07 Length 27.07 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927145145 Category: Landscape 12V Path & Spread Glass: Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.33
Height: 27.07
Length 27.07
Bulb
Type: T5
Qty: 1
Wattage: 16.25
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927145145
Category: Landscape 12V Path & Spread
Glass: Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742740
Product Name 15359OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details