Capital Lighting, Inc. KP-6-903-13-56 Flush Mounts-Bowl Style 742651

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Flush Mount UPC: 822920074073 Category: Flush Mount Glass: Etched Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Flush Mount UPC: 822920074073 Category: Flush Mount Glass: Etched Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-6-903-13-56 Flush Mounts-Bowl Style - 742651 - Capital Lighting, Inc.
Columbus, OH, USA
KP-6-903-13-56 Flush Mounts-Bowl Style
742651
KP-6-903-13-56 Flush Mounts-Bowl Style 742651
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Flush Mount UPC: 822920074073 Category: Flush Mount Glass: Etched Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: New Tortoise Shell
Product Name: Three Light Flush Mount
UPC: 822920074073
Category: Flush Mount
Glass: Etched Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742651
Product Name KP-6-903-13-56 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details