Capital Lighting, Inc. KP-5-301-40 Exterior -Post/Pier Head 742576

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920059308 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920059308 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-301-40 Exterior -Post/Pier Head - 742576 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-301-40 Exterior -Post/Pier Head
742576
KP-5-301-40 Exterior -Post/Pier Head 742576
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920059308 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Bulb
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Post Lantern
UPC: 822920059308
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742576
Product Name KP-5-301-40 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details