Capital Lighting, Inc. KP-5-303-40 Exterior -Wall Mount 742571

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Extension: 17 Bulb Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920059346 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Extension: 17 Bulb Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920059346 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-303-40 Exterior -Wall Mount - 742571 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-303-40 Exterior -Wall Mount
742571
KP-5-303-40 Exterior -Wall Mount 742571
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Extension: 17 Bulb Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920059346 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.00
Extension: 17
Bulb
Qty: 4
Wattage: 60
Finish: Walnut Patina
Product Name: Four Light Wall Mount Lantern
UPC: 822920059346
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742571
Product Name KP-5-303-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details