Capital Lighting, Inc. KP-5-100-BK Exterior -Wall Mount 742565

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 9 Bulb Qty: 3 Wattage: 60 Finish: Flat Black Product Name: Three Light Wall Mount Lantern UPC: 822920058882 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 9 Bulb Qty: 3 Wattage: 60 Finish: Flat Black Product Name: Three Light Wall Mount Lantern UPC: 822920058882 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-100-BK Exterior -Wall Mount - 742565 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-100-BK Exterior -Wall Mount
742565
KP-5-100-BK Exterior -Wall Mount 742565
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 9 Bulb Qty: 3 Wattage: 60 Finish: Flat Black Product Name: Three Light Wall Mount Lantern UPC: 822920058882 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Extension: 9
Bulb
Qty: 3
Wattage: 60
Finish: Flat Black
Product Name: Three Light Wall Mount Lantern
UPC: 822920058882
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742565
Product Name KP-5-100-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details