Capital Lighting, Inc. KP-5-202-52 Exterior -Post/Pier Head 742545

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.50 Bulb Qty: 4 Wattage: 60 Finish: Bark and Gold Product Name: Four Light Post Lantern UPC: 822920059254 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.50 Bulb Qty: 4 Wattage: 60 Finish: Bark and Gold Product Name: Four Light Post Lantern UPC: 822920059254 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-202-52 Exterior -Post/Pier Head - 742545 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-202-52 Exterior -Post/Pier Head
742545
KP-5-202-52 Exterior -Post/Pier Head 742545
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.50 Bulb Qty: 4 Wattage: 60 Finish: Bark and Gold Product Name: Four Light Post Lantern UPC: 822920059254 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.50
Bulb
Qty: 4
Wattage: 60
Finish: Bark and Gold
Product Name: Four Light Post Lantern
UPC: 822920059254
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742545
Product Name KP-5-202-52 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details