Capital Lighting, Inc. KP-5-200-52 Exterior -Wall Mount 742540

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 28.00 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Wall Mount Lantern UPC: 822920059230 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 28.00 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Wall Mount Lantern UPC: 822920059230 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-200-52 Exterior -Wall Mount - 742540 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-200-52 Exterior -Wall Mount
742540
KP-5-200-52 Exterior -Wall Mount 742540
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 28.00 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Wall Mount Lantern UPC: 822920059230 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 28.00
Extension: 13
Bulb
Qty: 3
Wattage: 60
Finish: Bark and Gold
Product Name: Three Light Wall Mount Lantern
UPC: 822920059230
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742540
Product Name KP-5-200-52 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details