Capital Lighting, Inc. KP-5-103-BK Exterior -Wall Mount 742537

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 12 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Wall Mount Lantern UPC: 822920059186 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 12 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Wall Mount Lantern UPC: 822920059186 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-103-BK Exterior -Wall Mount - 742537 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-103-BK Exterior -Wall Mount
742537
KP-5-103-BK Exterior -Wall Mount 742537
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 12 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Wall Mount Lantern UPC: 822920059186 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 12
Bulb
Qty: 4
Wattage: 60
Finish: Flat Black
Product Name: Four Light Wall Mount Lantern
UPC: 822920059186
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742537
Product Name KP-5-103-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details