Capital Lighting, Inc. KP-5-104-BK Exterior -Post/Pier Head 742534

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Post Lantern UPC: 822920059209 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Post Lantern UPC: 822920059209 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-104-BK Exterior -Post/Pier Head - 742534 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-104-BK Exterior -Post/Pier Head
742534
KP-5-104-BK Exterior -Post/Pier Head 742534
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Qty: 4 Wattage: 60 Finish: Flat Black Product Name: Four Light Post Lantern UPC: 822920059209 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Bulb
Qty: 4
Wattage: 60
Finish: Flat Black
Product Name: Four Light Post Lantern
UPC: 822920059209
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742534
Product Name KP-5-104-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details