Capital Lighting, Inc. 5-1502-52 Exterior -Hanging 742529

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Hanging Lantern UPC: 822920068560 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Hanging Lantern UPC: 822920068560 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5-1502-52 Exterior -Hanging - 742529 - Capital Lighting, Inc.
Columbus, OH, USA
5-1502-52 Exterior -Hanging
742529
5-1502-52 Exterior -Hanging 742529
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Hanging Lantern UPC: 822920068560 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bark and Gold
Product Name: Two Light Hanging Lantern
UPC: 822920068560
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742529
Product Name 5-1502-52 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details